Vishay Precision Group SMD 75V Resistor TNPW060331K2BEEA

Description
0603 Thin Film Resistor 31.2K Ohm 0.1% 75V SMD Product overview: TNPW060331K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060331K2BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thin Film Resistor 31.2K Ohm 0.1% 75V SMD Product overview: TNPW060331K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060331K2BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 75V Resistor - 52-TNPW060331K2BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75V Resistor
52-TNPW060331K2BEEA
SMD 75V Resistor 52-TNPW060331K2BEEA
0603 Thin Film Resistor 31.2K Ohm 0.1% 75V SMD Product overview: TNPW060331K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060331K2BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 31.2K Ohm 0.1% 75V SMD Product overview: TNPW060331K2BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW060331K2BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-3650-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3650-1-ND
Chip Resistor - Surface Mount 541-3650-1-ND
31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3650-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3650-2-ND
Chip Resistor - Surface Mount 541-3650-2-ND
31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3650-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3650-6-ND
Chip Resistor - Surface Mount 541-3650-6-ND
31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

31.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 31.2Kohm, 100Mw 0.1%; Resistance Vishay - 05R3697 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 31.2Kohm, 100Mw 0.1%; Resistance Vishay
05R3697
Resistor, Thin Film, 31.2Kohm, 100Mw 0.1%; Resistance Vishay 05R3697
RESISTOR, THIN FILM, 31.2KOHM, 100mW 0.1%; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 31.2KOHM, 100mW 0.1%; Resistance:31.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 31K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 31K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5649
Res, Aec-Q200, 31K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5649
RES, AEC-Q200, 31K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 31K2, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW060331K2BEEA 541-3650-1-ND 05R3697 85AH5649
Product Name SMD 75V Resistor Chip Resistor - Surface Mount Resistor, Thin Film, 31.2Kohm, 100Mw 0.1%; Resistance Vishay Res, Aec-Q200, 31K2, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details