Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603316RBETA

Description
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603316RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603316RBETA-ND
Chip Resistor - Surface Mount TNPW0603316RBETA-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 316 OHM 1/10W 0.1% 0603 - TNPW0603316RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W 0.1% 0603
TNPW0603316RBETA
RES 316 OHM 1/10W 0.1% 0603 TNPW0603316RBETA
RES 316ohm 1/10W 0.1% 0603

RES 316ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw-0603 316 0.1% T-9 Rt1 Vishay - 73K2687 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 316 0.1% T-9 Rt1 Vishay
73K2687
Tnpw-0603 316 0.1% T-9 Rt1 Vishay 73K2687
TNPW-0603 316 0.1% T-9 RT1

TNPW-0603 316 0.1% T-9 RT1

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603316RBETA-ND TNPW0603316RBETA 73K2687
Product Name Chip Resistor - Surface Mount RES 316 OHM 1/10W 0.1% 0603 Tnpw-0603 316 0.1% T-9 Rt1 Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers