Vishay Intertechnology, Inc. RES 316 OHM 1/10W 0.1% 0603 TNPW0603316RBEEN

Description
RES 316ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 316ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 316 OHM 1/10W 0.1% 0603 - TNPW0603316RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 1/10W 0.1% 0603
TNPW0603316RBEEN
RES 316 OHM 1/10W 0.1% 0603 TNPW0603316RBEEN
RES 316ohm 1/10W 0.1% 0603

RES 316ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603316RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603316RBEEN-ND
Chip Resistor - Surface Mount TNPW0603316RBEEN-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW0603316RBEEN TNPW0603316RBEEN-ND
Product Name RES 316 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 316 ohms 316 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details