30.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Res Thin Film 0603 30.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R
RES 30.1 OHM 0.5% 1/10W 0603
TNPW, 0603, 30.1 Ohm, 0.5%, 50 ppm RoHS Compliant: No
RES 30.1 OHM 0.5% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW060330R1DHTA-ND | TNPW060330R1DHTA | TNPW060330R1DHTA | 65C6360 | TNPW060330R1DHTA |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 30.1 Ohm 0.5% 1/10W ¦50ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Tnpw, 0603, 30.1 Ohm, 0.5%, 50 Ppm Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) | 0603 | |
| Resistance Range | 30.1 ohms | 30.1 ohms | 30.1 ohms |