Vishay Precision Group RES 30.1 OHM 1/10W 0.1% 0603 TNPW060330R1BEEA

Description
RES 30.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 30.1ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 1/10W 0.1% 0603 - TNPW060330R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 1/10W 0.1% 0603
TNPW060330R1BEEA
RES 30.1 OHM 1/10W 0.1% 0603 TNPW060330R1BEEA
RES 30.1ohm 1/10W 0.1% 0603

RES 30.1ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4543-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4543-6-ND
Chip Resistor - Surface Mount 541-4543-6-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4543-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4543-2-ND
Chip Resistor - Surface Mount 541-4543-2-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4543-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4543-1-ND
Chip Resistor - Surface Mount 541-4543-1-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 30.1 Ohm, 100Mw, 0.1%; Resistance Vishay - 05R4594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 30.1 Ohm, 100Mw, 0.1%; Resistance Vishay
05R4594
Resistor, Thin Film, 30.1 Ohm, 100Mw, 0.1%; Resistance Vishay 05R4594
RESISTOR, THIN FILM, 30.1 OHM, 100mW, 0.1%; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 30.1 OHM, 100mW, 0.1%; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW060330R1BEEA 541-4543-6-ND 05R4594
Product Name RES 30.1 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 30.1 Ohm, 100Mw, 0.1%; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers