Vishay Precision Group Chip Resistor - Surface Mount TNPW060330K9BEEA

Description
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2017-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2017-2-ND
Chip Resistor - Surface Mount 541-2017-2-ND
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2017-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2017-1-ND
Chip Resistor - Surface Mount 541-2017-1-ND
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2017-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2017-6-ND
Chip Resistor - Surface Mount 541-2017-6-ND
30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 30.9K OHM 1/10W 0.1% 0603 - TNPW060330K9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9K OHM 1/10W 0.1% 0603
TNPW060330K9BEEA
RES 30.9K OHM 1/10W 0.1% 0603 TNPW060330K9BEEA
RES 30.9Kohm 1/10W 0.1% 0603

RES 30.9Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 30K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3695 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3695
Res, Thin Film, 30K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3695
RES, THIN FILM, 30K9, 0.1%, 0.063W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K9, 0.1%, 0.063W, 0603, REEL; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-2017-2-ND TNPW060330K9BEEA 05R3695
Product Name Chip Resistor - Surface Mount RES 30.9K OHM 1/10W 0.1% 0603 Res, Thin Film, 30K9, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879136-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details