Vishay Intertechnology, Inc. Thin Film Resistors - SMD 30.5Kohms .1% 25ppm TNPW060330K5BECN

Description
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm - TNPW060330K5BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm
TNPW060330K5BECN
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm TNPW060330K5BECN
Thin Film Resistors - SMD 30.5Kohms .1% 25ppm

Thin Film Resistors - SMD 30.5Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW060330K5BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060330K5BECN-ND
Chip Resistor - Surface Mount TNPW060330K5BECN-ND
30.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060330K5BECN TNPW060330K5BECN-ND
Product Name Thin Film Resistors - SMD 30.5Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details