Vishay Intertechnology, Inc. RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060330K1BETA

Description
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet
Description
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA - TNPW060330K1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA
TNPW060330K1BETA
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA TNPW060330K1BETA
RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW060330K1BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060330K1BETACT-ND
Chip Resistor - Surface Mount 541-TNPW060330K1BETACT-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060330K1BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060330K1BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW060330K1BETADKR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW060330K1BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW060330K1BETATR-ND
Chip Resistor - Surface Mount 541-TNPW060330K1BETATR-ND
30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW060330K1BETA 541-TNPW060330K1BETACT-ND
Product Name RES 30.1K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.1000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 681 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details