Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW060330K0FETA

Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Description
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TNPW060330K0FETA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 30 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It is suitable for a wide operating temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±50 ppm/K, ensuring minimal drift over time. This resistor is AEC-Q200 qualified, making it suitable for automotive and other demanding applications. The product is packaged in quantities of 1000 pieces and is compliant with lead (Pb)-bearing termination requirements.

Datasheet Summary
Powered by GS/AI

The TNPW060330K0FETA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 30 kΩ with a tolerance of ±1%. The resistor has a rated power dissipation of 0.1 W and can operate at a maximum voltage of 75 V. It is suitable for a wide operating temperature range of -55 °C to 125 °C, with a maximum film temperature of 155 °C. The temperature coefficient is ±50 ppm/K, ensuring minimal drift over time. This resistor is AEC-Q200 qualified, making it suitable for automotive and other demanding applications. The product is packaged in quantities of 1000 pieces and is compliant with lead (Pb)-bearing termination requirements.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW060330K0FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW060330K0FETA-ND
Chip Resistor - Surface Mount TNPW060330K0FETA-ND
30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

30 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW060330K0FETA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060330K0FETA
Chip Resistor - Surface Mount TNPW060330K0FETA
RES 30K OHM 1% 1/10W 0603

RES 30K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Resistors Resistors
Product Number TNPW060330K0FETA-ND TNPW060330K0FETA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9560 ohms
View Details
4 suppliers
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details