Vishay Precision Group RES 30.0K OHM 1/10W 0.1% 0603 TNPW060330K0BEEA

Description
RES 30.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 30.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.0K OHM 1/10W 0.1% 0603 - TNPW060330K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.0K OHM 1/10W 0.1% 0603
TNPW060330K0BEEA
RES 30.0K OHM 1/10W 0.1% 0603 TNPW060330K0BEEA
RES 30.0Kohm 1/10W 0.1% 0603

RES 30.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2016-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2016-1-ND
Chip Resistor - Surface Mount 541-2016-1-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2016-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2016-2-ND
Chip Resistor - Surface Mount 541-2016-2-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2016-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2016-6-ND
Chip Resistor - Surface Mount 541-2016-6-ND
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW060330K0BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW060330K0BEEA
Resistors - Chip Resistor - Surface Mount TNPW060330K0BEEA
RES 30K OHM 0.1% 0.21W 0603

RES 30K OHM 0.1% 0.21W 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW060330K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW060330K0BEEA
Chip Resistor - Surface Mount TNPW060330K0BEEA
RES 30K OHM 0.1% 1/10W 0603

RES 30K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 30K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3691 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 30K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3691
Res, Thin Film, 30K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3691
RES, THIN FILM, 30K, 0.1%, 0.063W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 30K, 0.1%, 0.063W, 0603, REEL; Resistance:30kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 30K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5648 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 30K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5648
Res, Aec-Q200, 30K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5648
RES, AEC-Q200, 30K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 30K, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW060330K0BEEA 541-2016-1-ND TNPW060330K0BEEA TNPW060330K0BEEA 05R3691 85AH5648
Product Name RES 30.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 30K, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 30K, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 30000 ohms 30000 ohms 30000 ohms 30000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1503FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details