Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603309RBETA

Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603309RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603309RBETA-ND
Chip Resistor - Surface Mount TNPW0603309RBETA-ND
309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

309 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
RES 309 OHM 1/10W 0.1% 0603 - TNPW0603309RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309 OHM 1/10W 0.1% 0603
TNPW0603309RBETA
RES 309 OHM 1/10W 0.1% 0603 TNPW0603309RBETA
RES 309ohm 1/10W 0.1% 0603

RES 309ohm 1/10W 0.1% 0603

Supplier's Site
Tnpw, 0603, 309 Ohm, 0.1%, 25 Ppm Vishay - 88H2897 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 309 Ohm, 0.1%, 25 Ppm Vishay
88H2897
Tnpw, 0603, 309 Ohm, 0.1%, 25 Ppm Vishay 88H2897
TNPW, 0603, 309 Ohm, 0.1%, 25 ppm

TNPW, 0603, 309 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603309RBETA-ND TNPW0603309RBETA 88H2897
Product Name Chip Resistor - Surface Mount RES 309 OHM 1/10W 0.1% 0603 Tnpw, 0603, 309 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Resistance Range 309 ohms 309 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details