Vishay Precision Group RES 309K OHM 1/10W 0.1% 0603 TNPW0603309KBETA

Description
RES 309Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 309Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 309K OHM 1/10W 0.1% 0603 - TNPW0603309KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 309K OHM 1/10W 0.1% 0603
TNPW0603309KBETA
RES 309K OHM 1/10W 0.1% 0603 TNPW0603309KBETA
RES 309Kohm 1/10W 0.1% 0603

RES 309Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603309KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603309KBETA-ND
Chip Resistor - Surface Mount TNPW0603309KBETA-ND
309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

309 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 309K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 95C2444 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 309K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
95C2444
Res, Thin Film, 309K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 95C2444
RES, THIN FILM, 309K, 0.1%, 0.1W, 0603, REEL; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

RES, THIN FILM, 309K, 0.1%, 0.1W, 0603, REEL; Resistance:309kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603309KBETA TNPW0603309KBETA-ND 95C2444
Product Name RES 309K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 309K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 309000 ohms 309000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers