Vishay Intertechnology, Inc. Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603305RBETA

Description
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW0603305RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW0603305RBETA
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW0603305RBETA
Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603305RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603305RBETA-ND
Chip Resistor - Surface Mount TNPW0603305RBETA-ND
305 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

305 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Resistors Tnpw-0603 305 .1% T-9 Rt1 Vishay - 29K6085 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Tnpw-0603 305 .1% T-9 Rt1 Vishay
29K6085
Resistors Tnpw-0603 305 .1% T-9 Rt1 Vishay 29K6085
RESISTORS TNPW-0603 305 .1% T-9 RT1

RESISTORS TNPW-0603 305 .1% T-9 RT1

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603305RBETA TNPW0603305RBETA-ND 29K6085
Product Name Res Thin Film 0603 305 Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Resistors Tnpw-0603 305 .1% T-9 Rt1 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details