Vishay Precision Group RES 301 OHM 1/10W 0.1% 0603 TNPW0603301RBETA

Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W 0.1% 0603 - TNPW0603301RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 0.1% 0603
TNPW0603301RBETA
RES 301 OHM 1/10W 0.1% 0603 TNPW0603301RBETA
RES 301ohm 1/10W 0.1% 0603

RES 301ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603301RBETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301RBETADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603301RBETADKR-ND
RES 301 OHM 0.1% 1/10W 0603

RES 301 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603301RBETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301RBETATR-ND
Chip Resistor - Surface Mount 541-TNPW0603301RBETATR-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603301RBETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301RBETACT-ND
Chip Resistor - Surface Mount 541-TNPW0603301RBETACT-ND
RES 301 OHM 0.1% 1/10W 0603

RES 301 OHM 0.1% 1/10W 0603

Buy Now Datasheet
Res, Thin Film, 301R, 0.1%, 0.1W, 0603; Resistance Vishay - 95C2442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301R, 0.1%, 0.1W, 0603; Resistance Vishay
95C2442
Res, Thin Film, 301R, 0.1%, 0.1W, 0603; Resistance Vishay 95C2442
RES, THIN FILM, 301R, 0.1%, 0.1W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

RES, THIN FILM, 301R, 0.1%, 0.1W, 0603; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Voltage Rating:75VRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW0603301RBETA 541-TNPW0603301RBETADKR-ND 95C2442
Product Name RES 301 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 301R, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details