Vishay Precision Group RES 301 OHM 1/10W 0.1% 0603 TNPW0603301RBEEA

Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 301ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/10W 0.1% 0603 - TNPW0603301RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 0.1% 0603
TNPW0603301RBEEA
RES 301 OHM 1/10W 0.1% 0603 TNPW0603301RBEEA
RES 301ohm 1/10W 0.1% 0603

RES 301ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3647-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3647-1-ND
Chip Resistor - Surface Mount 541-3647-1-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3647-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3647-2-ND
Chip Resistor - Surface Mount 541-3647-2-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3647-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3647-6-ND
Chip Resistor - Surface Mount 541-3647-6-ND
301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 301R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R4601 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R4601
Res, Thin Film, 301R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R4601
RES, THIN FILM, 301R, 0.1%, 0.063W, 0603, REEL; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301R, 0.1%, 0.063W, 0603, REEL; Resistance:301ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW0603301RBEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW0603301RBEEA
Resistors - Chip Resistor - Surface Mount TNPW0603301RBEEA
RES 301 OHM 0.1% 0.21W 0603

RES 301 OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW0603301RBEEA 541-3647-1-ND 05R4601 TNPW0603301RBEEA
Product Name RES 301 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 301R, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details