The TNPW0603301KFETA is a surface mount chip resistor from Lingto Electronic Limited, designed for applications requiring high stability and reliability. It features a resistance value of 301 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C and can handle a maximum operating voltage of 75 V. It has a rated power dissipation of 0.1 W and a low temperature coefficient of ±50 ppm/K. The product is AEC-Q200 qualified, making it suitable for automotive and other demanding applications. The resistor is packaged in a standard tape format for easy handling and assembly.
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
RES 301K OHM 1% 1/10W 0603
TNPW-0603 301K 1% T-9 RT1
RES 301K OHM 1% 1/10W 0603
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | TNPW0603301KFETA-ND | TNPW0603301KFETA | 46P4349 | TNPW0603301KFETA |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Tnpw-0603 301K 1% T-9 Rt1 Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |