Vishay Precision Group RES 301K OHM 1/10W 0.1% 0603 TNPW0603301KBEEA

Description
RES 301Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 301Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W 0.1% 0603 - TNPW0603301KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W 0.1% 0603
TNPW0603301KBEEA
RES 301K OHM 1/10W 0.1% 0603 TNPW0603301KBEEA
RES 301Kohm 1/10W 0.1% 0603

RES 301Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW0603301KBEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301KBEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW0603301KBEEADKR-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603301KBEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301KBEEATR-ND
Chip Resistor - Surface Mount 541-TNPW0603301KBEEATR-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW0603301KBEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW0603301KBEEACT-ND
Chip Resistor - Surface Mount 541-TNPW0603301KBEEACT-ND
301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

301 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603301KBEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603301KBEEA
Chip Resistor - Surface Mount TNPW0603301KBEEA
RES 301K OHM 0.1% 1/10W 0603

RES 301K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 301K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 05R2373 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 301K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
05R2373
Res, Thin Film, 301K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 05R2373
RES, THIN FILM, 301K, 0.1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 301K, 0.1%, 0.1W, 0603, REEL; Resistance:301kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW0603301KBEEA 541-TNPW0603301KBEEADKR-ND TNPW0603301KBEEA 05R2373
Product Name RES 301K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 301K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 301000 ohms 301000 ohms 301000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details