Vishay Intertechnology, Inc. RES, 30.1K, 0.1%, 25PPM, 1/16W,0603 TNPW06033012BT9TR

Description
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603
Request a Quote
Description
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603 - TNPW06033012BT9TR - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603
TNPW06033012BT9TR
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603 TNPW06033012BT9TR
RES, 30.1K, 0.1%, 25PPM, 1/16W,0603

RES, 30.1K, 0.1%, 25PPM, 1/16W,0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW06033012BT9TR
Product Name RES, 30.1K, 0.1%, 25PPM, 1/16W,0603
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details