Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW0603300RFHTA

Description
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW0603300RFHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603300RFHTA-ND
Chip Resistor - Surface Mount TNPW0603300RFHTA-ND
300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

300 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603300RFHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603300RFHTA
Chip Resistor - Surface Mount TNPW0603300RFHTA
RES 300 OHM 1% 1/10W 0603

RES 300 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW0603300RFHTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603300RFHTA
Chip Resistor - Surface Mount TNPW0603300RFHTA
RES 300 OHM 1% 1/10W 0603

RES 300 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603300RFHTA-ND TNPW0603300RFHTA TNPW0603300RFHTA
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176772-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details