Vishay Intertechnology, Inc. RES 300K OHM 1/10W 0.1% 0603 TNPW0603300KBETA

Description
RES 300Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 300Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300K OHM 1/10W 0.1% 0603 - TNPW0603300KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/10W 0.1% 0603
TNPW0603300KBETA
RES 300K OHM 1/10W 0.1% 0603 TNPW0603300KBETA
RES 300Kohm 1/10W 0.1% 0603

RES 300Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW0603300KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW0603300KBETA-ND
Chip Resistor - Surface Mount TNPW0603300KBETA-ND
300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

300 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW0603300KBETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW0603300KBETA
Chip Resistor - Surface Mount TNPW0603300KBETA
RES 300K OHM 0.1% 1/10W 0603

RES 300K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW0603300KBETA TNPW0603300KBETA-ND TNPW0603300KBETA
Product Name RES 300K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 300000 ohms 300000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details