Vishay Intertechnology, Inc. RES 2.94K OHM 1/10W 0.1% 0603 TNPW06032K94BEEA

Description
RES 2.94Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.94Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.94K OHM 1/10W 0.1% 0603 - TNPW06032K94BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.94K OHM 1/10W 0.1% 0603
TNPW06032K94BEEA
RES 2.94K OHM 1/10W 0.1% 0603 TNPW06032K94BEEA
RES 2.94Kohm 1/10W 0.1% 0603

RES 2.94Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4542-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4542-1-ND
Chip Resistor - Surface Mount 541-4542-1-ND
2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4542-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4542-6-ND
Chip Resistor - Surface Mount 541-4542-6-ND
2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4542-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4542-2-ND
Chip Resistor - Surface Mount 541-4542-2-ND
2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.94 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 2.94Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.94Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3567
Resistor, Thin Film, 2.94Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3567
RESISTOR, THIN FILM, 2.94KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.94KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:2.94kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K94BEEA 541-4542-1-ND 05R3567
Product Name RES 2.94K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Resistor, Thin Film, 2.94Kohm, 100Mw 0.1%; No. Of Pins Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 2940 ohms 2940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details