Vishay Intertechnology, Inc. Automotive SMD 10W Resistor TNPW06032K87BEEA

Description
0603 SMD Resistor 2.87kR 0.1% 1/10W Thin Film AEC-Q200 Product overview: TNPW06032K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K87BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 SMD Resistor 2.87kR 0.1% 1/10W Thin Film AEC-Q200 Product overview: TNPW06032K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K87BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 10W Resistor - 52-TNPW06032K87BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10W Resistor
52-TNPW06032K87BEEA
Automotive SMD 10W Resistor 52-TNPW06032K87BEEA
0603 SMD Resistor 2.87kR 0.1% 1/10W Thin Film AEC-Q200 Product overview: TNPW06032K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K87BEEA can be used for catalog matching and distributor lookup.

0603 SMD Resistor 2.87kR 0.1% 1/10W Thin Film AEC-Q200 Product overview: TNPW06032K87BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K87BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.87K OHM 1/10W 0.1% 0603 - TNPW06032K87BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87K OHM 1/10W 0.1% 0603
TNPW06032K87BEEA
RES 2.87K OHM 1/10W 0.1% 0603 TNPW06032K87BEEA
RES 2.87Kohm 1/10W 0.1% 0603

RES 2.87Kohm 1/10W 0.1% 0603

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06032K87BEEA
712667-TNPW06032K87BEEA
Chip Resistor - Surface Mount - TNPW06032K87BEEA 712667-TNPW06032K87BEEA
Manufacturer: Vishay Dale Win Source Part Number: 712667-TNPW06032K87B EEA Packaging: Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 2.87 kOhms Categories: Resistors Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 0603 (1608 Metric) Height - Seated (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Power (W): 0.125W, 1/8W Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Manufacturer: Vishay Dale
Win Source Part Number: 712667-TNPW06032K87BEEA
Packaging: Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.87 kOhms
Categories: Resistors
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 0603 (1608 Metric)
Height - Seated (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Power (W): 0.125W, 1/8W
Parts Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)

Buy Now
Chip Resistor - Surface Mount - 541-3180-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3180-1-ND
Chip Resistor - Surface Mount 541-3180-1-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3180-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3180-6-ND
Chip Resistor - Surface Mount 541-3180-6-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3180-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3180-2-ND
Chip Resistor - Surface Mount 541-3180-2-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K87BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K87BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K87BEEA
RES 2.87K OHM 0.1% 0.21W 0603

RES 2.87K OHM 0.1% 0.21W 0603

Supplier's Site
Res, Thin Film, 2K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3563 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3563
Res, Thin Film, 2K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3563
RES, THIN FILM, 2K87, 0.1%, 0.063W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K87, 0.1%, 0.063W, 0603, REEL; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06032K87BEEA TNPW06032K87BEEA 712667-TNPW06032K87BEEA 541-3180-1-ND TNPW06032K87BEEA 05R3563
Product Name Automotive SMD 10W Resistor RES 2.87K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount - TNPW06032K87BEEA Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, 2K87, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Resistance Range 2870 ohms 2870 ohms 2870 ohms 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573324 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3.9 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details