Vishay Intertechnology, Inc. THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT TNPW06032K80DHEA

Description
THIN FILM,0603,2.8K,.5%,5 0PPM,TR,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,2.8K,.5%,5 0PPM,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT - TNPW06032K80DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT
TNPW06032K80DHEA
THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT TNPW06032K80DHEA
THIN FILM,0603,2.8K,.5%,5 0PPM,TR,HAZMAT

THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K80DHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K80DHEA-ND
Chip Resistor - Surface Mount TNPW06032K80DHEA-ND
2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K80DHEA TNPW06032K80DHEA-ND
Product Name THIN FILM,0603,2.8K,.5%,50PPM,TR,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details