Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06032K80BEEA

Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2015-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2015-1-ND
Chip Resistor - Surface Mount 541-2015-1-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2015-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2015-2-ND
Chip Resistor - Surface Mount 541-2015-2-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2015-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2015-6-ND
Chip Resistor - Surface Mount 541-2015-6-ND
2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.80K OHM 1/10W 0.1% 0603 - TNPW06032K80BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.80K OHM 1/10W 0.1% 0603
TNPW06032K80BEEA
RES 2.80K OHM 1/10W 0.1% 0603 TNPW06032K80BEEA
RES 2.80Kohm 1/10W 0.1% 0603

RES 2.80Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 2K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3559
Res, Thin Film, 2K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3559
RES, THIN FILM, 2K8, 0.1%, 0.063W, 0603, REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K8, 0.1%, 0.063W, 0603, REEL; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
RES 2.80K OHM 1/10W 0.1% 0603 - 873-TNPW06032K80BEEA - Utmel Electronic Limited
Hong Kong, China
RES 2.80K OHM 1/10W 0.1% 0603
873-TNPW06032K80BEEA
RES 2.80K OHM 1/10W 0.1% 0603 873-TNPW06032K80BEEA
RES 2.80K OHM 1/10W 0.1% 0603

RES 2.80K OHM 1/10W 0.1% 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW06032K80BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K80BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K80BEEA
RES 2.8K OHM 0.1% 0.21W 0603

RES 2.8K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-2015-1-ND TNPW06032K80BEEA 05R3559 873-TNPW06032K80BEEA TNPW06032K80BEEA
Product Name Chip Resistor - Surface Mount RES 2.80K OHM 1/10W 0.1% 0603 Res, Thin Film, 2K8, 0.1%, 0.063W, 0603, Reel; Resistance Vishay RES 2.80K OHM 1/10W 0.1% 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details