Vishay Intertechnology, Inc. Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06032K74BHTA

Description
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R - TNPW06032K74BHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R
TNPW06032K74BHTA
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R TNPW06032K74BHTA
Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K74BHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K74BHTA-ND
Chip Resistor - Surface Mount TNPW06032K74BHTA-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K74BHTA TNPW06032K74BHTA-ND
Product Name Res Thin Film 0603 2.74K Ohm 0.1% 1/10W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1879011-9 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
3 suppliers