Vishay Intertechnology, Inc. RES 2.74K OHM 1/10W 0.1% 0603 TNPW06032K74BEEN

Description
RES 2.74Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.74Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/10W 0.1% 0603 - TNPW06032K74BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W 0.1% 0603
TNPW06032K74BEEN
RES 2.74K OHM 1/10W 0.1% 0603 TNPW06032K74BEEN
RES 2.74Kohm 1/10W 0.1% 0603

RES 2.74Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06032K74BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K74BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06032K74BEENCT-ND
RES 2.74K OHM 0.1% 0.21W 0603

RES 2.74K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K74BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K74BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06032K74BEENTR-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K74BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K74BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K74BEENDKR-ND
RES 2.74K OHM 0.1% 0.21W 0603

RES 2.74K OHM 0.1% 0.21W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K74BEEN 541-TNPW06032K74BEENCT-ND
Product Name RES 2.74K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2740 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details