Vishay Precision Group THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT TNPW06032K74BEEA

Description
THIN FILM,0603,2K74,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,0603,2K74,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT - TNPW06032K74BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT
TNPW06032K74BEEA
THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT TNPW06032K74BEEA
THIN FILM,0603,2K74,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-4541-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4541-6-ND
Chip Resistor - Surface Mount 541-4541-6-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4541-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4541-1-ND
Chip Resistor - Surface Mount 541-4541-1-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4541-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4541-2-ND
Chip Resistor - Surface Mount 541-4541-2-ND
2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.74 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K74, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3555 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K74, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3555
Res, Thin Film, 2K74, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3555
RES, THIN FILM, 2K74, 0.1%, 0.063W, 0603, REEL; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K74, 0.1%, 0.063W, 0603, REEL; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K74BEEA 541-4541-6-ND 05R3555
Product Name THIN FILM,0603,2K74,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount Res, Thin Film, 2K74, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD623JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers