Vishay Precision Group Chip Resistor - Surface Mount TNPW06032K71BEEA

Description
RES 2.71K OHM 0.1% 0.21W 0603
Request a Quote Datasheet
Description
RES 2.71K OHM 0.1% 0.21W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06032K71BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K71BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K71BEEADKR-ND
RES 2.71K OHM 0.1% 0.21W 0603

RES 2.71K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K71BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K71BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06032K71BEEATR-ND
2.71 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.71 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K71BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K71BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06032K71BEEACT-ND
RES 2.71K OHM 0.1% 0.21W 0603

RES 2.71K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K71BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K71BEEA
Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K71BEEA
Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Resistor, Thin Film, 2.71Kohm, 100Mw 0.1%; No. Of Pins Vishay - 05R3553 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 2.71Kohm, 100Mw 0.1%; No. Of Pins Vishay
05R3553
Resistor, Thin Film, 2.71Kohm, 100Mw 0.1%; No. Of Pins Vishay 05R3553
RESISTOR, THIN FILM, 2.71KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:2.71kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

RESISTOR, THIN FILM, 2.71KOHM, 100mW 0.1%; No. of Pins:2; Operating Temperature Max:70°C; Package / Case:0603; Power Rating:63mW; Resistance:2.71kohm; Resistance Tolerance:± 0.1%; Resistor Case Style:0603 [1608 Metric]; Series:TNPW RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K71BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K71BEEA
Chip Resistor - Surface Mount TNPW06032K71BEEA
RES 2.71K OHM 0.1% 1/8W 0603

RES 2.71K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-TNPW06032K71BEEADKR-ND TNPW06032K71BEEA 05R3553 TNPW06032K71BEEA
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 2.71K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Resistor, Thin Film, 2.71Kohm, 100Mw 0.1%; No. Of Pins Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1005FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers