Vishay Precision Group SMD 125mW Resistor TNPW06032K70BEEA

Description
2.7kR 0.1% 125mW 0603 SMD Chip Resistor Product overview: TNPW06032K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K70BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7kR 0.1% 125mW 0603 SMD Chip Resistor Product overview: TNPW06032K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K70BEEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 125mW Resistor - 52-TNPW06032K70BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06032K70BEEA
SMD 125mW Resistor 52-TNPW06032K70BEEA
2.7kR 0.1% 125mW 0603 SMD Chip Resistor Product overview: TNPW06032K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K70BEEA can be used for catalog matching and distributor lookup.

2.7kR 0.1% 125mW 0603 SMD Chip Resistor Product overview: TNPW06032K70BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K70BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06032K70BEEA
937176-TNPW06032K70BEEA
Chip Resistor - Surface Mount - TNPW06032K70BEEA 937176-TNPW06032K70BEEA
Manufacturer: Vishay Win Source Part Number: 937176-TNPW06032K70B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 44 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-3646-2, TNPW0603 2K7 0.1% T9 ET1 E3, 541-3646-1, TNPW06032K70BEEA-ND, 541-3646-6

Manufacturer: Vishay
Win Source Part Number: 937176-TNPW06032K70BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2.7 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-3646-2, TNPW0603 2K7 0.1% T9 ET1 E3, 541-3646-1, TNPW06032K70BEEA-ND, 541-3646-6

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3646-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3646-1-ND
Chip Resistor - Surface Mount 541-3646-1-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3646-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3646-2-ND
Chip Resistor - Surface Mount 541-3646-2-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3646-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3646-6-ND
Chip Resistor - Surface Mount 541-3646-6-ND
2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 2.70K OHM 1/10W 0.1% 0603 - TNPW06032K70BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70K OHM 1/10W 0.1% 0603
TNPW06032K70BEEA
RES 2.70K OHM 1/10W 0.1% 0603 TNPW06032K70BEEA
RES 2.70Kohm 1/10W 0.1% 0603

RES 2.70Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 2K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3552 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3552
Res, Thin Film, 2K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3552
RES, THIN FILM, 2K7, 0.1%, 0.063W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K7, 0.1%, 0.063W, 0603, REEL; Resistance:2.7kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay - 85AH5641 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
85AH5641
Res, Aec-Q200, 2K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay 85AH5641
RES, AEC-Q200, 2K7, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 2K7, 0.1%, 0.125W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-TNPW06032K70BEEA 937176-TNPW06032K70BEEA 541-3646-1-ND TNPW06032K70BEEA 05R3552 85AH5641
Product Name SMD 125mW Resistor Chip Resistor - Surface Mount - TNPW06032K70BEEA Chip Resistor - Surface Mount RES 2.70K OHM 1/10W 0.1% 0603 Res, Thin Film, 2K7, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Res, Aec-Q200, 2K7, 0.1%, 0.125W, 0603 Rohs Compliant Vishay
Resistance Range 2700 ohms 2700 ohms 2700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details