Vishay Precision Group RES 2.67K OHM 1/10W 0.1% 0603 TNPW06032K67BEEA

Description
RES 2.67Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.67Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.67K OHM 1/10W 0.1% 0603 - TNPW06032K67BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67K OHM 1/10W 0.1% 0603
TNPW06032K67BEEA
RES 2.67K OHM 1/10W 0.1% 0603 TNPW06032K67BEEA
RES 2.67Kohm 1/10W 0.1% 0603

RES 2.67Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3645-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3645-1-ND
Chip Resistor - Surface Mount 541-3645-1-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3645-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3645-6-ND
Chip Resistor - Surface Mount 541-3645-6-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3645-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3645-2-ND
Chip Resistor - Surface Mount 541-3645-2-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K67, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3550 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K67, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3550
Res, Thin Film, 2K67, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3550
RES, THIN FILM, 2K67, 0.1%, 0.063W, 0603, REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K67, 0.1%, 0.063W, 0603, REEL; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K67, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1070 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1070
Res, 2K67, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1070
RES, 2K67, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K67, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K67BEEA 541-3645-1-ND 05R3550
Product Name RES 2.67K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 2K67, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2670 ohms 2670 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details