Vishay Precision Group Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K67BECN

Description
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K67BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K67BECN
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K67BECN
Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K67BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K67BECN-ND
Chip Resistor - Surface Mount TNPW06032K67BECN-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-0603 2.67K 0.1% T-9 R52 Vishay - 50X2541 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-0603 2.67K 0.1% T-9 R52 Vishay
50X2541
Tnpw-0603 2.67K 0.1% T-9 R52 Vishay 50X2541
TNPW-0603 2.67K 0.1% T-9 R52

TNPW-0603 2.67K 0.1% T-9 R52

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K67BECN TNPW06032K67BECN-ND 50X2541
Product Name Res Thin Film 0603 2.67K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Tnpw-0603 2.67K 0.1% T-9 R52 Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details