Vishay Precision Group RES 2.55K OHM 1/10W 0.1% 0603 TNPW06032K55BEEA

Description
RES 2.55Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.55Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.55K OHM 1/10W 0.1% 0603 - TNPW06032K55BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55K OHM 1/10W 0.1% 0603
TNPW06032K55BEEA
RES 2.55K OHM 1/10W 0.1% 0603 TNPW06032K55BEEA
RES 2.55Kohm 1/10W 0.1% 0603

RES 2.55Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3050-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3050-1-ND
Chip Resistor - Surface Mount 541-3050-1-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3050-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3050-6-ND
Chip Resistor - Surface Mount 541-3050-6-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3050-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3050-2-ND
Chip Resistor - Surface Mount 541-3050-2-ND
2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.55 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K55, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K55, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3542
Res, Thin Film, 2K55, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3542
RES, THIN FILM, 2K55, 0.1%, 0.063W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K55, 0.1%, 0.063W, 0603, REEL; Resistance:2.55kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K55BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K55BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K55BEEA
RES 2.55K OHM 0.1% 0.21W 0603

RES 2.55K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06032K55BEEA 541-3050-1-ND 05R3542 TNPW06032K55BEEA
Product Name RES 2.55K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 2K55, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2550 ohms 2550 ohms 2550 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2573290 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 3300 ohms
View Details