Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06032K49BETA

Description
RES 2.49K OHM 0.1% 1/10W 0603
Request a Quote Datasheet
Description
RES 2.49K OHM 0.1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW06032K49BETACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K49BETACT-ND
Chip Resistor - Surface Mount 541-TNPW06032K49BETACT-ND
RES 2.49K OHM 0.1% 1/10W 0603

RES 2.49K OHM 0.1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K49BETATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K49BETATR-ND
Chip Resistor - Surface Mount 541-TNPW06032K49BETATR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K49BETADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K49BETADKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K49BETADKR-ND
RES 2.49K OHM 0.1% 1/10W 0603

RES 2.49K OHM 0.1% 1/10W 0603

Buy Now Datasheet
RES 2.49K OHM 1/10W 0.1% 0603 - TNPW06032K49BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/10W 0.1% 0603
TNPW06032K49BETA
RES 2.49K OHM 1/10W 0.1% 0603 TNPW06032K49BETA
RES 2.49Kohm 1/10W 0.1% 0603

RES 2.49Kohm 1/10W 0.1% 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW06032K49BETACT-ND TNPW06032K49BETA
Product Name Chip Resistor - Surface Mount RES 2.49K OHM 1/10W 0.1% 0603
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers