Vishay Precision Group RES 2.49K OHM 1/10W 0.1% 0603 TNPW06032K49BEEA

Description
RES 2.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.49Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49K OHM 1/10W 0.1% 0603 - TNPW06032K49BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49K OHM 1/10W 0.1% 0603
TNPW06032K49BEEA
RES 2.49K OHM 1/10W 0.1% 0603 TNPW06032K49BEEA
RES 2.49Kohm 1/10W 0.1% 0603

RES 2.49Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNP2.49KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KAADKR-ND
Chip Resistor - Surface Mount TNP2.49KAADKR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.49KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KAACT-ND
Chip Resistor - Surface Mount TNP2.49KAACT-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.49KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.49KAATR-ND
Chip Resistor - Surface Mount TNP2.49KAATR-ND
2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 2620737P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620737P
Surface Mount Resistors 2620737P
Vishay TNPW06032K49BEEA

Vishay TNPW06032K49BEEA

Supplier's Site
Surface Mount Resistors - 2620736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620736
Surface Mount Resistors 2620736
Vishay TNPW06032K49BEEA

Vishay TNPW06032K49BEEA

Supplier's Site
Surface Mount Resistors - 2620737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620737
Surface Mount Resistors 2620737
Vishay TNPW06032K49BEEA

Vishay TNPW06032K49BEEA

Supplier's Site
SMD 10W Resistor - 52-TNPW06032K49BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPW06032K49BEEA
SMD 10W Resistor 52-TNPW06032K49BEEA
0603 Thin Film Resistor 2.49kR 0.1% 1/10W 50VDC SMD Product overview: TNPW06032K49BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K49BEEA can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor 2.49kR 0.1% 1/10W 50VDC SMD Product overview: TNPW06032K49BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K49BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 2K49, 0.1%, 0.063W, 0603; Resistance Vishay - 05R3538 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.063W, 0603; Resistance Vishay
05R3538
Res, Thin Film, 2K49, 0.1%, 0.063W, 0603; Resistance Vishay 05R3538
RES, THIN FILM, 2K49, 0.1%, 0.063W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.063W, 0603; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 83R8976 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
83R8976
Res, Thin Film, 2K49, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 83R8976
RES, THIN FILM, 2K49, 0.1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K49, 0.1%, 0.1W, 0603, REEL; Resistance:2.49kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06032K49BEEA TNP2.49KAADKR-ND 2620737P 52-TNPW06032K49BEEA 05R3538
Product Name RES 2.49K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Surface Mount Resistors SMD 10W Resistor Res, Thin Film, 2K49, 0.1%, 0.063W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2490 ohms 2.49E-6 ohms 2490 ohms 2490 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details