Vishay Intertechnology, Inc. RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BETA

Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W 0.1% 0603 - TNPW06032K43BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W 0.1% 0603
TNPW06032K43BETA
RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BETA
RES 2.43Kohm 1/10W 0.1% 0603

RES 2.43Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K43BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K43BETA-ND
Chip Resistor - Surface Mount TNPW06032K43BETA-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 0603, 2.43 Kohm, 0.1%, 25 Ppm Vishay - 65C6258 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 2.43 Kohm, 0.1%, 25 Ppm Vishay
65C6258
Tnpw, 0603, 2.43 Kohm, 0.1%, 25 Ppm Vishay 65C6258
TNPW, 0603, 2.43 kOhm, 0.1%, 25 ppm

TNPW, 0603, 2.43 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K43BETA TNPW06032K43BETA-ND 65C6258
Product Name RES 2.43K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw, 0603, 2.43 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details