Vishay Precision Group RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BEEA

Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W 0.1% 0603 - TNPW06032K43BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W 0.1% 0603
TNPW06032K43BEEA
RES 2.43K OHM 1/10W 0.1% 0603 TNPW06032K43BEEA
RES 2.43Kohm 1/10W 0.1% 0603

RES 2.43Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-2013-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2013-1-ND
Chip Resistor - Surface Mount 541-2013-1-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2013-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2013-2-ND
Chip Resistor - Surface Mount 541-2013-2-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2013-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2013-6-ND
Chip Resistor - Surface Mount 541-2013-6-ND
2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.43 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K43, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3534 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K43, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3534
Res, Thin Film, 2K43, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3534
RES, THIN FILM, 2K43, 0.1%, 0.063W, 0603, REEL; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K43, 0.1%, 0.063W, 0603, REEL; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K43BEEA 541-2013-1-ND 05R3534
Product Name RES 2.43K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 2K43, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2430 ohms 2430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details