Vishay Precision Group RES 2.37K OHM 1/10W 0.1% 0603 TNPW06032K37BEEA

Description
RES 2.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.37Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.37K OHM 1/10W 0.1% 0603 - TNPW06032K37BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.37K OHM 1/10W 0.1% 0603
TNPW06032K37BEEA
RES 2.37K OHM 1/10W 0.1% 0603 TNPW06032K37BEEA
RES 2.37Kohm 1/10W 0.1% 0603

RES 2.37Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3643-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3643-1-ND
Chip Resistor - Surface Mount 541-3643-1-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3643-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3643-2-ND
Chip Resistor - Surface Mount 541-3643-2-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3643-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3643-6-ND
Chip Resistor - Surface Mount 541-3643-6-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06032K37BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K37BEEA
Chip Resistor - Surface Mount TNPW06032K37BEEA
RES 2.37K OHM 0.1% 1/10W 0603

RES 2.37K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet
Res, Thin Film, 2K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3530 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3530
Res, Thin Film, 2K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3530
RES, THIN FILM, 2K37, 0.1%, 0.063W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K37, 0.1%, 0.063W, 0603, REEL; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K37BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K37BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K37BEEA
RES 2.37K OHM 0.1% 0.21W 0603

RES 2.37K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number TNPW06032K37BEEA 541-3643-1-ND TNPW06032K37BEEA 05R3530 TNPW06032K37BEEA
Product Name RES 2.37K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, 2K37, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.2100 watts 0.1250 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details