The TNPW06032K32FETA is a high stability thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 2.32 kΩ with a tolerance of ±1%. The resistor operates within a temperature range of -55 °C to 125 °C and can withstand a maximum operating voltage of 75 V. It has a rated power dissipation of 0.1 W and a low temperature coefficient of ±50 ppm/K, ensuring reliable performance in various environmental conditions. The resistor is AEC-Q200 qualified, making it suitable for automotive and other high-reliability applications. Its construction includes lead (Pb)-bearing terminations, which may be a requirement for certain projects. This product is ideal for engineers seeking a dependable resistor for precision applications.
2.32 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Res Thin Film 0603 2.32K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R
RES 2.32K OHM 1% 1/10W 0603
RES 2.32K OHM 1% 1/10W 0603
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW06032K32FETA-ND | TNPW06032K32FETA | TNPW06032K32FETA | TNPW06032K32FETA |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 0603 2.32K Ohm 1% 1/10W ¦25ppm/¦C SMD Paper T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |