RES 2.32Kohm 1/10W 0.1% 0603
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
2.32 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 2.32K OHM 0.1% 1/10W 0603
RES 2.32K OHM 0.1% 0.21W 0603
Resistor,Metal Alloy,2.32KOhms,75WV
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | TNPW06032K32BEEA | TNP2.32KAACT-ND | TNPW06032K32BEEA | TNPW06032K32BEEA | 16M1577 |
| Product Name | RES 2.32K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Resistor,metal Alloy,2.32Kohms,75Wv,.1+/-% Tol,-25,25Ppm-Tc,0603-Case Vishay |
| Mounting / Packaging | 0603 | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603 | |
| Resistance Range | 2320 ohms | 2320 ohms | 2320 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 10 watts | 0.2100 watts | 0.2100 watts | 0.2100 watts | |
| Configuration | Single Resistor | Single Resistor |