Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06032K23BETA

Description
2.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06032K23BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K23BETA-ND
Chip Resistor - Surface Mount TNPW06032K23BETA-ND
2.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.23 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
THIN FILM,0603,2.23K,.1%,25PPM,T/R - TNPW06032K23BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2.23K,.1%,25PPM,T/R
TNPW06032K23BETA
THIN FILM,0603,2.23K,.1%,25PPM,T/R TNPW06032K23BETA
THIN FILM,0603,2.23K,.1%, 25PPM,T/R

THIN FILM,0603,2.23K,.1%,25PPM,T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW06032K23BETA-ND TNPW06032K23BETA
Product Name Chip Resistor - Surface Mount THIN FILM,0603,2.23K,.1%,25PPM,T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details