Vishay Precision Group RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BETA

Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 0.1% 0603 - TNPW06032K21BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 0.1% 0603
TNPW06032K21BETA
RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BETA
RES 2.21Kohm 1/10W 0.1% 0603

RES 2.21Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K21BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K21BETA-ND
Chip Resistor - Surface Mount TNPW06032K21BETA-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res, Thin Film, 2K21, 0.1%, 0.1W, 0603; Resistance Vishay - 11C1768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K21, 0.1%, 0.1W, 0603; Resistance Vishay
11C1768
Res, Thin Film, 2K21, 0.1%, 0.1W, 0603; Resistance Vishay 11C1768
RES, THIN FILM, 2K21, 0.1%, 0.1W, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

RES, THIN FILM, 2K21, 0.1%, 0.1W, 0603; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Reliability; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K21BETA TNPW06032K21BETA-ND 11C1768
Product Name RES 2.21K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Res, Thin Film, 2K21, 0.1%, 0.1W, 0603; Resistance Vishay
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details