Vishay Precision Group RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BEEN

Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 0.1% 0603 - TNPW06032K21BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 0.1% 0603
TNPW06032K21BEEN
RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BEEN
RES 2.21Kohm 1/10W 0.1% 0603

RES 2.21Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-3641-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3641-6-ND
Chip Resistor - Surface Mount 541-3641-6-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3641-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3641-2-ND
Chip Resistor - Surface Mount 541-3641-2-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3641-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3641-1-ND
Chip Resistor - Surface Mount 541-3641-1-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw0603 2K21 0.1% T-9 E52 E3 Vishay - 50X2457 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw0603 2K21 0.1% T-9 E52 E3 Vishay
50X2457
Tnpw0603 2K21 0.1% T-9 E52 E3 Vishay 50X2457
TNPW0603 2K21 0.1% T-9 E52 e3

TNPW0603 2K21 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K21BEEN 541-3641-6-ND 50X2457
Product Name RES 2.21K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount Tnpw0603 2K21 0.1% T-9 E52 E3 Vishay
Mounting / Packaging 0603 0603; 0603 0603
Resistance Range 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details