Vishay Precision Group RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BEEA

Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.21Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.21K OHM 1/10W 0.1% 0603 - TNPW06032K21BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21K OHM 1/10W 0.1% 0603
TNPW06032K21BEEA
RES 2.21K OHM 1/10W 0.1% 0603 TNPW06032K21BEEA
RES 2.21Kohm 1/10W 0.1% 0603

RES 2.21Kohm 1/10W 0.1% 0603

Supplier's Site
SMD 125mW Resistor - 52-TNPW06032K21BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 125mW Resistor
52-TNPW06032K21BEEA
SMD 125mW Resistor 52-TNPW06032K21BEEA
Thin Film Resistor, 2.21kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06032K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K21BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 2.21kR, 0.1%, 125mW, 0603 SMD Product overview: TNPW06032K21BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K21BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW06032K21BEEA
937175-TNPW06032K21BEEA
Chip Resistor - Surface Mount - TNPW06032K21BEEA 937175-TNPW06032K21BEEA
Manufacturer: Vishay Win Source Part Number: 937175-TNPW06032K21B EEA Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: TNPW0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks HTSUS: 8533.21.0030 Other Part Number: TNP2.21KAADKR, TNPW0603 2K21 0.1% T9 ET1 E3, TNP2.21KAATR, TNPW06032K21BEEA-ND, TNP2.21KAACT

Manufacturer: Vishay
Win Source Part Number: 937175-TNPW06032K21BEEA
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 2.21 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: TNPW0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP2.21KAADKR, TNPW0603 2K21 0.1% T9 ET1 E3, TNP2.21KAATR, TNPW06032K21BEEA-ND, TNP2.21KAACT

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KAACT-ND
Chip Resistor - Surface Mount TNP2.21KAACT-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KAATR-ND
Chip Resistor - Surface Mount TNP2.21KAATR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP2.21KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP2.21KAADKR-ND
Chip Resistor - Surface Mount TNP2.21KAADKR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3519 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3519
Res, Thin Film, 2K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3519
RES, THIN FILM, 2K21, 0.1%, 0.063W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K21, 0.1%, 0.063W, 0603, REEL; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1068
Res, 2K21, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1068
RES, 2K21, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW06032K21BEEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPW06032K21BEEA
Resistors - Chip Resistor - Surface Mount TNPW06032K21BEEA
RES 2.21K OHM 0.1% 0.21W 0603

RES 2.21K OHM 0.1% 0.21W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW06032K21BEEA 52-TNPW06032K21BEEA 937175-TNPW06032K21BEEA TNP2.21KAACT-ND 05R3519 TNPW06032K21BEEA
Product Name RES 2.21K OHM 1/10W 0.1% 0603 SMD 125mW Resistor Chip Resistor - Surface Mount - TNPW06032K21BEEA Chip Resistor - Surface Mount Res, Thin Film, 2K21, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2210 ohms 2210 ohms 2210 ohms 2210 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts 0.1250 watts 0.2100 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details