Vishay Intertechnology, Inc. RES 2.20K OHM 1/10W 0.1% 0603 TNPW06032K20BETA

Description
RES 2.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.20Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/10W 0.1% 0603 - TNPW06032K20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/10W 0.1% 0603
TNPW06032K20BETA
RES 2.20K OHM 1/10W 0.1% 0603 TNPW06032K20BETA
RES 2.20Kohm 1/10W 0.1% 0603

RES 2.20Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K20BETA-ND
Chip Resistor - Surface Mount TNPW06032K20BETA-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K20BETA TNPW06032K20BETA-ND
Product Name RES 2.20K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9860 ohms
View Details
3 suppliers