Vishay Precision Group RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW06032K20BEEA

Description
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
Request a Quote Datasheet
Description
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS - TNPW06032K20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS
TNPW06032K20BEEA
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS TNPW06032K20BEEA
RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS

Supplier's Site
Chip Resistor - Surface Mount - 541-2012-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2012-2-ND
Chip Resistor - Surface Mount 541-2012-2-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2012-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2012-1-ND
Chip Resistor - Surface Mount 541-2012-1-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2012-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2012-6-ND
Chip Resistor - Surface Mount 541-2012-6-ND
2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, 2K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay - 05R3518 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 2K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay
05R3518
Res, Thin Film, 2K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay 05R3518
RES, THIN FILM, 2K2, 0.1%, 0.063W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 2K2, 0.1%, 0.063W, 0603, REEL; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay - 85AJ1067 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay
85AJ1067
Res, 2K2, 0.1%, 0.125W, Thin Film, Smd; Resistance Vishay 85AJ1067
RES, 2K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.125W, THIN FILM, SMD; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06032K20BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K20BEEA
Chip Resistor - Surface Mount TNPW06032K20BEEA
RES 2.2K OHM 0.1% 1/10W 0603

RES 2.2K OHM 0.1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW06032K20BEEA 541-2012-2-ND 05R3518 TNPW06032K20BEEA
Product Name RES 2.2K-OHM 0.1% 0.1W 25PPM THIN-FILM SMD-0603 TR-7-PA ROHS Chip Resistor - Surface Mount Res, Thin Film, 2K2, 0.1%, 0.063W, 0603, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.1000 watts 0.2100 watts 0.1250 watts 0.2100 watts
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data