Vishay Intertechnology, Inc. Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K18BEEA

Description
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K18BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K18BEEA
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K18BEEA
Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06032K18BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K18BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW06032K18BEEATR-ND
2.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K18BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K18BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K18BEEADKR-ND
RES 2.18K OHM 0.1% 0.21W 0603

RES 2.18K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K18BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K18BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW06032K18BEEACT-ND
RES 2.18K OHM 0.1% 0.21W 0603

RES 2.18K OHM 0.1% 0.21W 0603

Buy Now Datasheet
SMD 8W Resistor - 52-TNPW06032K18BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-TNPW06032K18BEEA
SMD 8W Resistor 52-TNPW06032K18BEEA
0603 2.18kR 0.1% 1/8W Thin Film Chip Resistor SMD Product overview: TNPW06032K18BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K18BEEA can be used for catalog matching and distributor lookup.

0603 2.18kR 0.1% 1/8W Thin Film Chip Resistor SMD Product overview: TNPW06032K18BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW06032K18BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW06032K18BEEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K18BEEA
Chip Resistor - Surface Mount TNPW06032K18BEEA
RES 2.18K OHM 0.1% 1/8W 0603

RES 2.18K OHM 0.1% 1/8W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW06032K18BEEA 541-TNPW06032K18BEEATR-ND 52-TNPW06032K18BEEA TNPW06032K18BEEA
Product Name Res Thin Film 0603 2.18K Ohm 0.1% 1/10W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount SMD 8W Resistor Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 10 watts 0.2100 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details