Vishay Intertechnology, Inc. THIN FILM,0603,2.15K,1%,50PPM,T/R TNPW06032K15FHTA

Description
THIN FILM,0603,2.15K,1%,5 0PPM,T/R
Request a Quote Datasheet
Description
THIN FILM,0603,2.15K,1%,5 0PPM,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,0603,2.15K,1%,50PPM,T/R - TNPW06032K15FHTA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,0603,2.15K,1%,50PPM,T/R
TNPW06032K15FHTA
THIN FILM,0603,2.15K,1%,50PPM,T/R TNPW06032K15FHTA
THIN FILM,0603,2.15K,1%,5 0PPM,T/R

THIN FILM,0603,2.15K,1%,50PPM,T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW06032K15FHTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K15FHTA-ND
Chip Resistor - Surface Mount TNPW06032K15FHTA-ND
2.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.15 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW06032K15FHTA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
TNPW06032K15FHTA
Chip Resistor - Surface Mount TNPW06032K15FHTA
RES 2.15K OHM 1% 1/10W 0603

RES 2.15K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number TNPW06032K15FHTA TNPW06032K15FHTA-ND TNPW06032K15FHTA
Product Name THIN FILM,0603,2.15K,1%,50PPM,T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details