Vishay Intertechnology, Inc. RES 2.10K OHM 1/10W 0.1% 0603 TNPW06032K10BEEN

Description
RES 2.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 2.10Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1/10W 0.1% 0603 - TNPW06032K10BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1/10W 0.1% 0603
TNPW06032K10BEEN
RES 2.10K OHM 1/10W 0.1% 0603 TNPW06032K10BEEN
RES 2.10Kohm 1/10W 0.1% 0603

RES 2.10Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW06032K10BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K10BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW06032K10BEENCT-ND
RES 2.1K OHM 0.1% 0.21W 0603

RES 2.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K10BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K10BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW06032K10BEENDKR-ND
RES 2.1K OHM 0.1% 0.21W 0603

RES 2.1K OHM 0.1% 0.21W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW06032K10BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW06032K10BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW06032K10BEENTR-ND
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW06032K10BEEN 541-TNPW06032K10BEENCT-ND
Product Name RES 2.10K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.2100 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details