The TNPW06032K10BEEA is a surface mount chip resistor from Lingto Electronic Limited, designed for high stability and reliability in various electronic applications. It features a resistance value of 2.1 kΩ with a tolerance of ±0.1%, making it suitable for precision applications. The resistor has a rated dissipation of 0.210 W and can operate at a maximum voltage of 100 V. It is qualified to AEC-Q200 standards, ensuring its suitability for automotive and industrial environments. The operating temperature range is from -55 °C to 175 °C, providing versatility in different conditions. Additionally, it exhibits excellent moisture and sulfur resistance, contributing to its long-term stability. This resistor is ideal for use in automotive, industrial, test and measuring equipment, and medical applications where reliability is critical.
RES 2.1K OHM 0.1% 0.21W 0603
RES 2.1K OHM 0.1% 0.21W 0603
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 2.10Kohm 1/10W 0.1% 0603
RES 2.1K OHM 0.1% 1/8W 0603
RES, THIN FILM, 2K1, 0.1%, 0.063W, 0603, REEL; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-TNPW06032K10BEEACT-ND | TNPW06032K10BEEA | TNPW06032K10BEEA | 05R3510 |
| Product Name | Chip Resistor - Surface Mount | RES 2.10K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 2K1, 0.1%, 0.063W, 0603, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |