Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW06032K05DETA

Description
2.05 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW06032K05DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW06032K05DETA-ND
Chip Resistor - Surface Mount TNPW06032K05DETA-ND
2.05 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

2.05 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R - TNPW06032K05DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R
TNPW06032K05DETA
Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R TNPW06032K05DETA
Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Tnpw, 0603, 2.05 Kohm, 0.5%, 25 Ppm Vishay - 65C6246 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 0603, 2.05 Kohm, 0.5%, 25 Ppm Vishay
65C6246
Tnpw, 0603, 2.05 Kohm, 0.5%, 25 Ppm Vishay 65C6246
TNPW, 0603, 2.05 kOhm, 0.5%, 25 ppm

TNPW, 0603, 2.05 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW06032K05DETA-ND TNPW06032K05DETA 65C6246
Product Name Chip Resistor - Surface Mount Res Thin Film 0603 2.05K Ohm 0.5% 1/10W ¦25ppm/¦C SMD Paper T/R Tnpw, 0603, 2.05 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details